Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 777146-IRU1010-33CDT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: D-Pak
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 1.3V @ 1A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 1A DPAK Product overview: IRU1010-33CDTR from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1010-33CDTR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1A DPAK
IC REG LINEAR 3.3V 1A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | IRU1010-33CDTR-ND | 777146-IRU1010-33CDTR | 776-IRU1010-33CDTR | IRU1010-33CDTR | IRU1010-33CDTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - IRU1010-33CDTR | 3.3V 1A DPAK Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |