Infineon Technologies AG DC-DC Converters, Integrated POL Voltage Regulators IR38263M

Description
OptiMOS™ IPOL DC-DC converter single-input voltage, 30 A buck regulators with PVID This family of OptiMOS™ IPOL devices offers easy-to-use, fully integrated and highly efficient DC-DC regulators with PVID and I2C/PMBus interface. The on-chip PWM controller and co-packaged low duty cycle optimized MOSFETs make these devices a space-efficient solution, providing accurate power delivery for low output voltage and high current applications that require a parellel VID interface. These versatile devices offer programmability of switching frequency, output voltage, and fault/warning thresholds and fault responses while operating over a wide input range. Thus, they offer flexibility as well as system level security in event of fault conditions. The switching frequency is programmable from 150 kHz to 1.5 MHz for an optimum solution. The on-chip sensors and ADC along with the SVID and PMBus interfaces make it easy to monitor and report input voltage, output voltage, output current and temperature. Benefits Internal LDO allows single 16 V operation Output voltage vange: 0.5 V to 0.875*PVin 0.5% accurate reference voltage Intel VR12.5 (rev 1.5); VR13 (rev 1.0) and SVID (rev 1.7) compliant Enhanced line/load regulation with feedforward Frequency programmable by PMBus up to 1.5 MHz Enable input with voltage monitoring capability Remote sense amplifier with true differential voltage sensing 3 pins (PVID) to program output voltage Fast mode I2C and 400 kHz PMBus interface for programming, sequencing and margining output voltage, and for monitoring input voltage, output voltage, output current and temperature PMBus configurable fault thresholds for input UVLO, output OVP, OCP and thermal shutdown Thermally compensated pulse-by-pulse current limit and hiccup mode over current protection Dedicated output voltage sensing for power good indication and overvoltage protection which remains active even when enable is low Enhanced pre-bias start up Integrated MOSFET drivers and bootstrap diode Operating junction temp: -40oC < Tj < 125oC Thermal shut down Post package trimmed rising edge dead-time PMBus programmable power good output Small size 5 mm x 7 mm PQFN Pb-Free (RoHS compliant) External resistor allows setting up to 16 PMBus addresses Potential Applications Intel® VR13 and VR12.5 based systems Servers and high end desktop CPU VRs for noncore applications Telecom and storage applications Applications 48 V intermediate bus converter (IBC) Data center and AI data center solutions Programmable logic controller (PLC) Designers who used this product also designed with S25FL128SDSNFI000 | Quad SPI Flash TDA21472 | Integrated Smart Power Stages S25FL128SDSNFI000 | Quad SPI Flash TDA21472 | Integrated Smart Power Stages S25FL128SDSNFI000 | Quad SPI Flash TDA21472 | Integrated Smart Power Stages
Request a Quote Datasheet
Description
OptiMOS™ IPOL DC-DC converter single-input voltage, 30 A buck regulators with PVID This family of OptiMOS™ IPOL devices offers easy-to-use, fully integrated and highly efficient DC-DC regulators with PVID and I2C/PMBus interface. The on-chip PWM controller and co-packaged low duty cycle optimized MOSFETs make these devices a space-efficient solution, providing accurate power delivery for low output voltage and high current applications that require a parellel VID interface. These versatile devices offer programmability of switching frequency, output voltage, and fault/warning thresholds and fault responses while operating over a wide input range. Thus, they offer flexibility as well as system level security in event of fault conditions. The switching frequency is programmable from 150 kHz to 1.5 MHz for an optimum solution. The on-chip sensors and ADC along with the SVID and PMBus interfaces make it easy to monitor and report input voltage, output voltage, output current and temperature. Benefits Internal LDO allows single 16 V operation Output voltage vange: 0.5 V to 0.875*PVin 0.5% accurate reference voltage Intel VR12.5 (rev 1.5); VR13 (rev 1.0) and SVID (rev 1.7) compliant Enhanced line/load regulation with feedforward Frequency programmable by PMBus up to 1.5 MHz Enable input with voltage monitoring capability Remote sense amplifier with true differential voltage sensing 3 pins (PVID) to program output voltage Fast mode I2C and 400 kHz PMBus interface for programming, sequencing and margining output voltage, and for monitoring input voltage, output voltage, output current and temperature PMBus configurable fault thresholds for input UVLO, output OVP, OCP and thermal shutdown Thermally compensated pulse-by-pulse current limit and hiccup mode over current protection Dedicated output voltage sensing for power good indication and overvoltage protection which remains active even when enable is low Enhanced pre-bias start up Integrated MOSFET drivers and bootstrap diode Operating junction temp: -40oC < Tj < 125oC Thermal shut down Post package trimmed rising edge dead-time PMBus programmable power good output Small size 5 mm x 7 mm PQFN Pb-Free (RoHS compliant) External resistor allows setting up to 16 PMBus addresses Potential Applications Intel® VR13 and VR12.5 based systems Servers and high end desktop CPU VRs for noncore applications Telecom and storage applications Applications 48 V intermediate bus converter (IBC) Data center and AI data center solutions Programmable logic controller (PLC) Designers who used this product also designed with S25FL128SDSNFI000 | Quad SPI Flash TDA21472 | Integrated Smart Power Stages S25FL128SDSNFI000 | Quad SPI Flash TDA21472 | Integrated Smart Power Stages S25FL128SDSNFI000 | Quad SPI Flash TDA21472 | Integrated Smart Power Stages
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters, Integrated POL Voltage Regulators - IR38263M - Infineon Technologies AG
Neubiberg, Germany
DC-DC Converters, Integrated POL Voltage Regulators
IR38263M
DC-DC Converters, Integrated POL Voltage Regulators IR38263M
OptiMOS™ IPOL DC-DC converter single-input voltage, 30 A buck regulators with PVID This family of OptiMOS™ IPOL devices offers easy-to-use, fully integrated and highly efficient DC-DC regulators with PVID and I2C/PMBus interface. The on-chip PWM controller and co-packaged low duty cycle optimized MOSFETs make these devices a space-efficient solution, providing accurate power delivery for low output voltage and high current applications that require a parellel VID interface. These versatile devices offer programmability of switching frequency, output voltage, and fault/warning thresholds and fault responses while operating over a wide input range. Thus, they offer flexibility as well as system level security in event of fault conditions. The switching frequency is programmable from 150 kHz to 1.5 MHz for an optimum solution. The on-chip sensors and ADC along with the SVID and PMBus interfaces make it easy to monitor and report input voltage, output voltage, output current and temperature. Benefits Internal LDO allows single 16 V operation Output voltage vange: 0.5 V to 0.875*PVin 0.5% accurate reference voltage Intel VR12.5 (rev 1.5); VR13 (rev 1.0) and SVID (rev 1.7) compliant Enhanced line/load regulation with feedforward Frequency programmable by PMBus up to 1.5 MHz Enable input with voltage monitoring capability Remote sense amplifier with true differential voltage sensing 3 pins (PVID) to program output voltage Fast mode I2C and 400 kHz PMBus interface for programming, sequencing and margining output voltage, and for monitoring input voltage, output voltage, output current and temperature PMBus configurable fault thresholds for input UVLO, output OVP, OCP and thermal shutdown Thermally compensated pulse-by-pulse current limit and hiccup mode over current protection Dedicated output voltage sensing for power good indication and overvoltage protection which remains active even when enable is low Enhanced pre-bias start up Integrated MOSFET drivers and bootstrap diode Operating junction temp: -40oC < Tj < 125oC Thermal shut down Post package trimmed rising edge dead-time PMBus programmable power good output Small size 5 mm x 7 mm PQFN Pb-Free (RoHS compliant) External resistor allows setting up to 16 PMBus addresses Potential Applications Intel® VR13 and VR12.5 based systems Servers and high end desktop CPU VRs for noncore applications Telecom and storage applications Applications 48 V intermediate bus converter (IBC) Data center and AI data center solutions Programmable logic controller (PLC) Designers who used this product also designed with S25FL128SDSNFI000 | Quad SPI Flash TDA21472 | Integrated Smart Power Stages S25FL128SDSNFI000 | Quad SPI Flash TDA21472 | Integrated Smart Power Stages S25FL128SDSNFI000 | Quad SPI Flash TDA21472 | Integrated Smart Power Stages

OptiMOS™ IPOL DC-DC converter single-input voltage, 30 A buck regulators with PVID

This family of OptiMOS™ IPOL devices offers easy-to-use, fully integrated and highly efficient DC-DC regulators with PVID and I2C/PMBus interface. The on-chip PWM controller and co-packaged low duty cycle optimized MOSFETs make these devices a space-efficient solution, providing accurate power delivery for low output voltage and high current applications that require a parellel VID interface.

These versatile devices offer programmability of switching frequency, output voltage, and fault/warning thresholds and fault responses while operating over a wide input range. Thus, they offer flexibility as well as system level security in event of fault conditions.

The switching frequency is programmable from 150 kHz to 1.5 MHz for an optimum solution.

The on-chip sensors and ADC along with the SVID and PMBus interfaces make it easy to monitor and report input voltage, output voltage, output current and temperature.


Benefits

  • Internal LDO allows single 16 V operation
  • Output voltage vange: 0.5 V to 0.875*PVin
  • 0.5% accurate reference voltage
  • Intel VR12.5 (rev 1.5); VR13 (rev 1.0) and SVID (rev 1.7) compliant
  • Enhanced line/load regulation with feedforward
  • Frequency programmable by PMBus up to 1.5 MHz
  • Enable input with voltage monitoring capability
  • Remote sense amplifier with true differential voltage sensing
  • 3 pins (PVID) to program output voltage
  • Fast mode I2C and 400 kHz PMBus interface for programming, sequencing and margining output voltage, and for monitoring input voltage, output voltage, output current and temperature
  • PMBus configurable fault thresholds for input UVLO, output OVP, OCP and thermal shutdown
  • Thermally compensated pulse-by-pulse current limit and hiccup mode over current protection
  • Dedicated output voltage sensing for power good indication and overvoltage protection which remains active even when enable is low
  • Enhanced pre-bias start up
  • Integrated MOSFET drivers and bootstrap diode
  • Operating junction temp: -40oC < Tj < 125oC
  • Thermal shut down
  • Post package trimmed rising edge dead-time
  • PMBus programmable power good output
  • Small size 5 mm x 7 mm PQFN
  • Pb-Free (RoHS compliant)
  • External resistor allows setting up to 16 PMBus addresses

Potential Applications

  • Intel® VR13 and VR12.5 based systems
  • Servers and high end desktop CPU VRs for noncore applications
  • Telecom and storage applications

Applications

  • 48 V intermediate bus converter (IBC)
  • Data center and AI data center solutions
  • Programmable logic controller (PLC)

Designers who used this product also designed with


  • S25FL128SDSNFI000 |
    Quad SPI Flash
  • TDA21472 |
    Integrated Smart Power Stages
  • S25FL128SDSNFI000 |
    Quad SPI Flash
  • TDA21472 |
    Integrated Smart Power Stages
  • S25FL128SDSNFI000 |
    Quad SPI Flash
  • TDA21472 |
    Integrated Smart Power Stages
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Voltage Regulators
Product Number IR38263M
Product Name DC-DC Converters, Integrated POL Voltage Regulators
Output Voltage Type Adjustable / Variable
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - AUIR33402STRL - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gate Drivers - AUIRS2181S - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details