Infineon Technologies AG 1A LDO Voltage Regulator IC IRU1209CSTR

Description
IC REG LINEAR POS ADJ 1A 8SOIC Product overview: IRU1209CSTR from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1209CSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 1A 8SOIC Product overview: IRU1209CSTR from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1209CSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A LDO Voltage Regulator IC
699-IRU1209CSTR
1A LDO Voltage Regulator IC 699-IRU1209CSTR
IC REG LINEAR POS ADJ 1A 8SOIC Product overview: IRU1209CSTR from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1209CSTR can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A 8SOIC Product overview: IRU1209CSTR from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1209CSTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - IRU1209CSTR - 921572-IRU1209CSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - IRU1209CSTR
921572-IRU1209CSTR
PMIC - PMIC - Voltage Regulators - Linear - IRU1209CSTR 921572-IRU1209CSTR
Manufacturer: Infineon Technologies Win Source Part Number: 921572-IRU1209CSTR Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: IRU1209CS Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 921572-IRU1209CSTR
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IRU1209CS
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - IRU1209CSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
IRU1209CSTR
PMIC - Voltage Regulators - Linear IRU1209CSTR
IC REG LINEAR POS ADJ 1A 8SOIC

IC REG LINEAR POS ADJ 1A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-IRU1209CSTR 921572-IRU1209CSTR IRU1209CSTR
Product Name 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - IRU1209CSTR PMIC - Voltage Regulators - Linear
Package Type Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3983SLP-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP150AUJZ-2.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2444523 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details