Infineon Technologies AG Low-Power 300mA LDO Voltage Regulator IC IRU1205CL

Description
300mA ULTRA LOW DROPOUT POSITIVE ADJUSTABLE AND FIXED REGULATORS Product overview: IRU1205CL from International Rectifier is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1205CL can be used for catalog matching and distributor lookup.
Request a Quote
Description
300mA ULTRA LOW DROPOUT POSITIVE ADJUSTABLE AND FIXED REGULATORS Product overview: IRU1205CL from International Rectifier is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1205CL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 300mA LDO Voltage Regulator IC
699-IRU1205CL
Low-Power 300mA LDO Voltage Regulator IC 699-IRU1205CL
300mA ULTRA LOW DROPOUT POSITIVE ADJUSTABLE AND FIXED REGULATORS Product overview: IRU1205CL from International Rectifier is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1205CL can be used for catalog matching and distributor lookup.

300mA ULTRA LOW DROPOUT POSITIVE ADJUSTABLE AND FIXED REGULATORS Product overview: IRU1205CL from International Rectifier is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1205CL can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - IRU1205CL - 1188846-IRU1205CL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - IRU1205CL
1188846-IRU1205CL
PMIC - PMIC - Voltage Regulators - Linear - IRU1205CL 1188846-IRU1205CL
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188846-IRU1205CL Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188846-IRU1205CL
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-IRU1205CL 1188846-IRU1205CL
Product Name Low-Power 300mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - IRU1205CL
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-1997-6-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Regulators - 1223337 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Power Management IC - 713-BQ24773RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP667AN - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details