Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - IRU1209CSTRPBF IRU1209CSTRPBF

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065688-IRU1209CSTRP BF Mounting: SMD (SMT) Polarity: Positive Number of Pins: 8 Number of Outputs: 1 Output Current: 1 A Output Voltage: 1.24 V Output Voltage Accuracy: 1 % Categories: PMIC - Voltage Regulators - Linear Case / Package: SOIC Alternative Parts (Cross-Reference): IRU1209CSTRPBFIRU120 9CSTRPBF.; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 135 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Min Input Voltage: 2.1 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065688-IRU1209CSTRP BF Mounting: SMD (SMT) Polarity: Positive Number of Pins: 8 Number of Outputs: 1 Output Current: 1 A Output Voltage: 1.24 V Output Voltage Accuracy: 1 % Categories: PMIC - Voltage Regulators - Linear Case / Package: SOIC Alternative Parts (Cross-Reference): IRU1209CSTRPBFIRU120 9CSTRPBF.; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 135 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Min Input Voltage: 2.1 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - IRU1209CSTRPBF - 1065688-IRU1209CSTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - IRU1209CSTRPBF
1065688-IRU1209CSTRPBF
PMIC - PMIC - Voltage Regulators - Linear - IRU1209CSTRPBF 1065688-IRU1209CSTRPBF
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065688-IRU1209CSTRP BF Mounting: SMD (SMT) Polarity: Positive Number of Pins: 8 Number of Outputs: 1 Output Current: 1 A Output Voltage: 1.24 V Output Voltage Accuracy: 1 % Categories: PMIC - Voltage Regulators - Linear Case / Package: SOIC Alternative Parts (Cross-Reference): IRU1209CSTRPBFIRU120 9CSTRPBF.; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 135 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Min Input Voltage: 2.1 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065688-IRU1209CSTRPBF
Mounting: SMD (SMT)
Polarity: Positive
Number of Pins: 8
Number of Outputs: 1
Output Current: 1 A
Output Voltage: 1.24 V
Output Voltage Accuracy: 1 %
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOIC
Alternative Parts (Cross-Reference): IRU1209CSTRPBFIRU1209CSTRPBF.;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 135 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Min Input Voltage: 2.1 V

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-IRU1209CSTRPBF
LDO Voltage Regulator IC 699-IRU1209CSTRPBF
Contact for details Product overview: IRU1209CSTRPBF from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1209CSTRPBF can be used for catalog matching and distributor lookup.

Contact for details Product overview: IRU1209CSTRPBF from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1209CSTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1065688-IRU1209CSTRPBF 699-IRU1209CSTRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - IRU1209CSTRPBF LDO Voltage Regulator IC
Output Polarity Positive
Package Type SOIC; Other; SOIC Other; SOIC
Special Features Multiple Outputs
Output Voltage 1.24 volts 1.24 volts
Unlock Full Specs
to access all available technical data