Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IRU1206-18CD

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - IRU1206-18CD-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
IRU1206-18CD-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IRU1206-18CD-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - IRU1206-18CD - 103390-IRU1206-18CD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - IRU1206-18CD
103390-IRU1206-18CD
PMIC - PMIC - Voltage Regulators - Linear - IRU1206-18CD 103390-IRU1206-18CD
Manufacturer: Infineon Technologies Win Source Part Number: 103390-IRU1206-18CD Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D-Pak Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.65V @ 1A Operating Supply Current: 3mA to 50mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 103390-IRU1206-18CD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.65V @ 1A
Operating Supply Current: 3mA to 50mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V 1A DPAK Voltage Regulator IC
776-IRU1206-18CD
1.8V 1A DPAK Voltage Regulator IC 776-IRU1206-18CD
IC REG LINEAR 1.8V 1A DPAK Product overview: IRU1206-18CD from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1206-18CD can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1A DPAK Product overview: IRU1206-18CD from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1206-18CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - IRU1206-18CD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
IRU1206-18CD
PMIC - Voltage Regulators - Linear IRU1206-18CD
IC REG LINEAR 1.8V 1A DPAK

IC REG LINEAR 1.8V 1A DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - IRU1206-18CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
IRU1206-18CD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IRU1206-18CD
IC REG LINEAR 1.8V 1A DPAK

IC REG LINEAR 1.8V 1A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number IRU1206-18CD-ND 103390-IRU1206-18CD 776-IRU1206-18CD IRU1206-18CD IRU1206-18CD
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - IRU1206-18CD 1.8V 1A DPAK Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; D-Pak Other; Tube
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data