Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - IRU1015CMTR IRU1015CMTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 124851-IRU1015CMTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.1V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: 2.5 V to 3.3 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C Case / Package: TO-263 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.3V @ 1.5A Operating Supply Current: 10mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 3.3V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 124851-IRU1015CMTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.1V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: 2.5 V to 3.3 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C Case / Package: TO-263 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.3V @ 1.5A Operating Supply Current: 10mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 3.3V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - IRU1015CMTR - 124851-IRU1015CMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - IRU1015CMTR
124851-IRU1015CMTR
PMIC - PMIC - Voltage Regulators - Linear - IRU1015CMTR 124851-IRU1015CMTR
Manufacturer: Infineon Technologies Win Source Part Number: 124851-IRU1015CMTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.1V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: 2.5 V to 3.3 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C Case / Package: TO-263 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.3V @ 1.5A Operating Supply Current: 10mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 3.3V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 124851-IRU1015CMTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.1V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: 2.5 V to 3.3 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C
Case / Package: TO-263
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.3V @ 1.5A
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.5A LDO Voltage Regulator IC
699-IRU1015CMTR
1.5A LDO Voltage Regulator IC 699-IRU1015CMTR
IC REG LDO ADJ 1.5A TO263 Product overview: IRU1015CMTR from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1015CMTR can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 1.5A TO263 Product overview: IRU1015CMTR from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1015CMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - IRU1015CMTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
IRU1015CMTR
PMIC - Voltage Regulators - Linear IRU1015CMTR
IC REG LINEAR POS ADJ 1.5A TO263

IC REG LINEAR POS ADJ 1.5A TO263

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 124851-IRU1015CMTR 699-IRU1015CMTR IRU1015CMTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - IRU1015CMTR 1.5A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-263; Other; TO-263 Other; Reel - TR
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP120-AUJZ15R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A5931GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
VIN 5 to 16 volts
View Details
Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 2412914P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details