Infineon Technologies AG DC-DC Converters, Integrated POL Voltage Regulators IR3888AMTRPBF

Description
OptiMOS™ integrated point-of-load 20 A single output high efficiency buck regulator The IR3888A OptiMOS™ IPOL 20 A is an easy-to-use, fully integrated DC-DC buck regulator with patented fast Constant-On-Time (COT) control scheme. It simplifies the design effort, while enable an enhanced transient response and improved Vout regulation. The onboard PWM controller and OptiMOS™ 5 MOSFETs with integrated bootstrap diode make the IR3888A a small footprint, high efficiency solution for various point-of-load applications requiring. Summary of Features Single 4.3 V to 17 V application or wide input voltage range from 2.0 V to 17 V with an external VCC Precision reference voltage (0.6 V +/- 0.5%) Enhanced fast COT engine stable with ceramic output capacitors and no external compensation Forced continuous conduction mode The switching frequency is set at 800 kHz internally Monotonic start-up with an internal soft-start time & enhanced pre-bias start-up Thermally compensated internal over current protection Enable input with voltage monitoring capability & Power GOOD output Thermal shut down Operating temp: -40 °C < Tj < 125 °C Small size: 6 mm x 5 mm PQFN Halogen-free and RoHS2 compliant with exemption 7a Benefits Easy to use fast COT PWM Engine High efficiency Accurate output voltage regulation Superior transient response Reduced BOM Potential Applications Server applications Storage applications Telecom and Datacom applications Distributed Point-of-Load power architectures Artificial intelligence Applications 48 V intermediate bus converter (IBC) Edge computing Designers who used this product also designed with S25FL256SAGMFIG11 | Quad SPI Flash CY8C6145LQI-S3F02 | PSOC™ 61x5 IRLML2502TRPBF-1 | N-Channel Power MOSFET BSZ060NE2LS | N-Channel Power MOSFET CY62148EV30LL-45BVXI T | Asynchronous SRAM XDPE15254D-0000 | Digital Multiphase Controllers TDA21535 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages 2N7002 | N-Channel Power MOSFET BSZ120P03NS3 G | P-Channel Power MOSFET S25FL256SAGMFIG11 | Quad SPI Flash CY8C6145LQI-S3F02 | PSOC™ 61x5 IRLML2502TRPBF-1 | N-Channel Power MOSFET BSZ060NE2LS | N-Channel Power MOSFET CY62148EV30LL-45BVXI T | Asynchronous SRAM XDPE15254D-0000 | Digital Multiphase Controllers TDA21535 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages 1 2 3
Request a Quote Datasheet
Description
OptiMOS™ integrated point-of-load 20 A single output high efficiency buck regulator The IR3888A OptiMOS™ IPOL 20 A is an easy-to-use, fully integrated DC-DC buck regulator with patented fast Constant-On-Time (COT) control scheme. It simplifies the design effort, while enable an enhanced transient response and improved Vout regulation. The onboard PWM controller and OptiMOS™ 5 MOSFETs with integrated bootstrap diode make the IR3888A a small footprint, high efficiency solution for various point-of-load applications requiring. Summary of Features Single 4.3 V to 17 V application or wide input voltage range from 2.0 V to 17 V with an external VCC Precision reference voltage (0.6 V +/- 0.5%) Enhanced fast COT engine stable with ceramic output capacitors and no external compensation Forced continuous conduction mode The switching frequency is set at 800 kHz internally Monotonic start-up with an internal soft-start time & enhanced pre-bias start-up Thermally compensated internal over current protection Enable input with voltage monitoring capability & Power GOOD output Thermal shut down Operating temp: -40 °C < Tj < 125 °C Small size: 6 mm x 5 mm PQFN Halogen-free and RoHS2 compliant with exemption 7a Benefits Easy to use fast COT PWM Engine High efficiency Accurate output voltage regulation Superior transient response Reduced BOM Potential Applications Server applications Storage applications Telecom and Datacom applications Distributed Point-of-Load power architectures Artificial intelligence Applications 48 V intermediate bus converter (IBC) Edge computing Designers who used this product also designed with S25FL256SAGMFIG11 | Quad SPI Flash CY8C6145LQI-S3F02 | PSOC™ 61x5 IRLML2502TRPBF-1 | N-Channel Power MOSFET BSZ060NE2LS | N-Channel Power MOSFET CY62148EV30LL-45BVXI T | Asynchronous SRAM XDPE15254D-0000 | Digital Multiphase Controllers TDA21535 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages 2N7002 | N-Channel Power MOSFET BSZ120P03NS3 G | P-Channel Power MOSFET S25FL256SAGMFIG11 | Quad SPI Flash CY8C6145LQI-S3F02 | PSOC™ 61x5 IRLML2502TRPBF-1 | N-Channel Power MOSFET BSZ060NE2LS | N-Channel Power MOSFET CY62148EV30LL-45BVXI T | Asynchronous SRAM XDPE15254D-0000 | Digital Multiphase Controllers TDA21535 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters, Integrated POL Voltage Regulators - IR3888AMTRPBF - Infineon Technologies AG
Neubiberg, Germany
DC-DC Converters, Integrated POL Voltage Regulators
IR3888AMTRPBF
DC-DC Converters, Integrated POL Voltage Regulators IR3888AMTRPBF
OptiMOS™ integrated point-of-load 20 A single output high efficiency buck regulator The IR3888A OptiMOS™ IPOL 20 A is an easy-to-use, fully integrated DC-DC buck regulator with patented fast Constant-On-Time (COT) control scheme. It simplifies the design effort, while enable an enhanced transient response and improved Vout regulation. The onboard PWM controller and OptiMOS™ 5 MOSFETs with integrated bootstrap diode make the IR3888A a small footprint, high efficiency solution for various point-of-load applications requiring. Summary of Features Single 4.3 V to 17 V application or wide input voltage range from 2.0 V to 17 V with an external VCC Precision reference voltage (0.6 V +/- 0.5%) Enhanced fast COT engine stable with ceramic output capacitors and no external compensation Forced continuous conduction mode The switching frequency is set at 800 kHz internally Monotonic start-up with an internal soft-start time & enhanced pre-bias start-up Thermally compensated internal over current protection Enable input with voltage monitoring capability & Power GOOD output Thermal shut down Operating temp: -40 °C < Tj < 125 °C Small size: 6 mm x 5 mm PQFN Halogen-free and RoHS2 compliant with exemption 7a Benefits Easy to use fast COT PWM Engine High efficiency Accurate output voltage regulation Superior transient response Reduced BOM Potential Applications Server applications Storage applications Telecom and Datacom applications Distributed Point-of-Load power architectures Artificial intelligence Applications 48 V intermediate bus converter (IBC) Edge computing Designers who used this product also designed with S25FL256SAGMFIG11 | Quad SPI Flash CY8C6145LQI-S3F02 | PSOC™ 61x5 IRLML2502TRPBF-1 | N-Channel Power MOSFET BSZ060NE2LS | N-Channel Power MOSFET CY62148EV30LL-45BVXI T | Asynchronous SRAM XDPE15254D-0000 | Digital Multiphase Controllers TDA21535 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages 2N7002 | N-Channel Power MOSFET BSZ120P03NS3 G | P-Channel Power MOSFET S25FL256SAGMFIG11 | Quad SPI Flash CY8C6145LQI-S3F02 | PSOC™ 61x5 IRLML2502TRPBF-1 | N-Channel Power MOSFET BSZ060NE2LS | N-Channel Power MOSFET CY62148EV30LL-45BVXI T | Asynchronous SRAM XDPE15254D-0000 | Digital Multiphase Controllers TDA21535 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages 1 2 3

OptiMOS™ integrated point-of-load 20 A single output high efficiency buck regulator

The IR3888A OptiMOS™ IPOL 20 A is an easy-to-use, fully integrated DC-DC buck regulator with patented fast Constant-On-Time (COT) control scheme. It simplifies the design effort, while enable an enhanced transient response and improved Vout regulation. The onboard PWM controller and OptiMOS™ 5 MOSFETs with integrated bootstrap diode make the IR3888A a small footprint, high efficiency solution for various point-of-load applications requiring.


Summary of Features

  • Single 4.3 V to 17 V application or wide input voltage range from 2.0 V to 17 V with an external VCC
  • Precision reference voltage (0.6 V +/- 0.5%)
  • Enhanced fast COT engine stable with ceramic output capacitors and no external compensation
  • Forced continuous conduction mode
  • The switching frequency is set at 800 kHz internally
  • Monotonic start-up with an internal soft-start time & enhanced pre-bias start-up
  • Thermally compensated internal over current protection
  • Enable input with voltage monitoring capability & Power GOOD output
  • Thermal shut down
  • Operating temp: -40 °C < Tj < 125 °C
  • Small size: 6 mm x 5 mm PQFN
  • Halogen-free and RoHS2 compliant with exemption 7a

Benefits

  • Easy to use fast COT PWM Engine
  • High efficiency
  • Accurate output voltage regulation
  • Superior transient response
  • Reduced BOM

Potential Applications

  • Server applications
  • Storage applications
  • Telecom and Datacom applications
  • Distributed Point-of-Load power architectures
  • Artificial intelligence

Applications

  • 48 V intermediate bus converter (IBC)
  • Edge computing

Designers who used this product also designed with


  • S25FL256SAGMFIG11 |
    Quad SPI Flash
  • CY8C6145LQI-S3F02 |
    PSOC™ 61x5
  • IRLML2502TRPBF-1 |
    N-Channel Power MOSFET
  • BSZ060NE2LS |
    N-Channel Power MOSFET
  • CY62148EV30LL-45BVXIT |
    Asynchronous SRAM
  • XDPE15254D-0000 |
    Digital Multiphase Controllers
  • TDA21535 |
    Integrated Smart Power Stages
  • TDA21520 |
    Integrated Smart Power Stages
  • 2N7002 |
    N-Channel Power MOSFET
  • BSZ120P03NS3 G |
    P-Channel Power MOSFET
  • S25FL256SAGMFIG11 |
    Quad SPI Flash
  • CY8C6145LQI-S3F02 |
    PSOC™ 61x5
  • IRLML2502TRPBF-1 |
    N-Channel Power MOSFET
  • BSZ060NE2LS |
    N-Channel Power MOSFET
  • CY62148EV30LL-45BVXIT |
    Asynchronous SRAM
  • XDPE15254D-0000 |
    Digital Multiphase Controllers
  • TDA21535 |
    Integrated Smart Power Stages
  • TDA21520 |
    Integrated Smart Power Stages

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Voltage Regulators
Product Number IR3888AMTRPBF
Product Name DC-DC Converters, Integrated POL Voltage Regulators
Output Voltage Type Adjustable / Variable
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - AUIPS2051LTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; TO-261-4, TO-261AA
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Motor Drivers, Controllers - BTN9960LVAUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 7-PowerSFN
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details