Infineon Technologies AG Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
IPOL 3 A single output high-efficiency buck regulator module with integrated inductor The TDM3883 IPOL power module with an integrated inductor is an easy-to-design, fully integrated 3 A buck converter.
IPOL 4 A single output high-efficiency buck regulator module with integrated inductor The TDM3885 IPOL power module with an integrated inductor is an easy-to-design, fully integrated 4 A buck converter.
OptiMOS™ integrated point-of-load 40 A single output high efficiency buck regulator The TDA38840 OptiMOS™ IPOL 40 A is an easy-to-use, fully integrated DC-DC buck regulator with patented fast Constant-On-Time (COT)...
OptiMOS™ IPOL 25A single output high efficiency buck regulator The TDA38827 OptiMOS™ IPOL is an easy-to-use, fully integrated DC-DC buck regulator. It uses a fast constant on-time (COT) control scheme,...
OptiMOS™ IPOL single-voltage synchronous buck regulator 25 A with PMBus interface The TDA38725 OptiMOS™ IPOL is an easy-to-use, fully integrated and highly efficient synchronous buck regulator with PMBus interface supporting...
OptiMOS™ IPOL TDA38641-0000 is an easy-to-use, fully integrated, highly efficient 40 A synchronous buck regulator with pin programmability, and SVID. A proprietary fast COT engine enables a fast transient response...
The TDA38740 OptiMOS™ IPOL is an easy-to-use, fully integrated and highly efficient synchronous buck regulator with PMBus interface supporting up to 40 A. The device uses Infineon’s FAST Constant On-time...

<< Prev Next >>