Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IRU1015-33CT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220AB
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - IRU1015-33CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
IRU1015-33CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IRU1015-33CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220AB

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220AB

Buy Now Datasheet
Singapore, Singapore
3.3V 1.5A Voltage Regulator IC
776-IRU1015-33CT
3.3V 1.5A Voltage Regulator IC 776-IRU1015-33CT
IC REG LINEAR 3.3V 1.5A TO220AB Product overview: IRU1015-33CT from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1015-33CT can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1.5A TO220AB Product overview: IRU1015-33CT from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1015-33CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - IRU1015-33CT - 069806-IRU1015-33CT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - IRU1015-33CT
069806-IRU1015-33CT
PMIC - PMIC - Voltage Regulators - Linear - IRU1015-33CT 069806-IRU1015-33CT
Manufacturer: Infineon Technologies Win Source Part Number: 069806-IRU1015-33CT Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C Case / Package: TO-220AB Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.3V @ 1.5A Operating Supply Current: 10mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069806-IRU1015-33CT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C
Case / Package: TO-220AB
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.3V @ 1.5A
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - IRU1015-33CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
IRU1015-33CT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IRU1015-33CT
IC REG LINEAR 3.3V 1.5A TO220AB

IC REG LINEAR 3.3V 1.5A TO220AB

Supplier's Site
PMIC - Voltage Regulators - Linear - IRU1015-33CT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
IRU1015-33CT
PMIC - Voltage Regulators - Linear IRU1015-33CT
IC REG LINEAR 3.3V 1.5A TO220AB

IC REG LINEAR 3.3V 1.5A TO220AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number IRU1015-33CT-ND 776-IRU1015-33CT 069806-IRU1015-33CT IRU1015-33CT IRU1015-33CT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 1.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - IRU1015-33CT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type TO-220; Other; TO-220-3 Other; Tube TO-220; Other; TO-220AB
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24296MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4915MLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Voltage Regulators - 7513083 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Sot-25
View Details