Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - IRU1050-33CPTR IRU1050-33CPTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047877-IRU1050-33CP TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C Case / Package: 2-Ultra Thin-Pak Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.3V @ 5A Operating Supply Current: 10mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047877-IRU1050-33CP TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C Case / Package: 2-Ultra Thin-Pak Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.3V @ 5A Operating Supply Current: 10mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - IRU1050-33CPTR - 1047877-IRU1050-33CPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - IRU1050-33CPTR
1047877-IRU1050-33CPTR
PMIC - PMIC - Voltage Regulators - Linear - IRU1050-33CPTR 1047877-IRU1050-33CPTR
Manufacturer: Infineon Technologies Win Source Part Number: 1047877-IRU1050-33CP TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C Case / Package: 2-Ultra Thin-Pak Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.3V @ 5A Operating Supply Current: 10mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047877-IRU1050-33CPTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C
Case / Package: 2-Ultra Thin-Pak
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.3V @ 5A
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 5A LDO Voltage Regulator IC
699-IRU1050-33CPTR
3.3V 5A LDO Voltage Regulator IC 699-IRU1050-33CPTR
IC REG LDO 3.3V 5A 2-UTHINPAK Product overview: IRU1050-33CPTR from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1050-33CPTR can be used for catalog matching and distributor lookup.

IC REG LDO 3.3V 5A 2-UTHINPAK Product overview: IRU1050-33CPTR from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1050-33CPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - IRU1050-33CPTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
IRU1050-33CPTR
PMIC - Voltage Regulators - Linear IRU1050-33CPTR
IC REG LIN 3.3V 5A 2ULTRA THINPK

IC REG LIN 3.3V 5A 2ULTRA THINPK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1047877-IRU1050-33CPTR 699-IRU1050-33CPTR IRU1050-33CPTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - IRU1050-33CPTR 3.3V 5A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 2-Ultra Thin-Pak Other; Reel - TR
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24013DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP7142ARDZ-5.0 - Lingto Electronic Limited
Specs
Special Features Enable, Soft Start
IOUT 0.2000 amps
View Details
Motor Drivers, Controllers - A3921KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1913999 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details