Infineon Technologies AG 5V 7V 1.3V SOIC LDO Voltage Regulator IC IRU1010-18CSPBF

Description
INFINEON IRU1010-18CSPBF Fixed LDO Voltage Regulator, 5V to 7V, 1.3V Dropout, 1.8Vout, 1Aout, SOIC-8 Product overview: IRU1010-18CSPBF from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 7V, 1.3V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 7V, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1010-18CSPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
INFINEON IRU1010-18CSPBF Fixed LDO Voltage Regulator, 5V to 7V, 1.3V Dropout, 1.8Vout, 1Aout, SOIC-8 Product overview: IRU1010-18CSPBF from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 7V, 1.3V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 7V, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1010-18CSPBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 7V 1.3V SOIC LDO Voltage Regulator IC
699-IRU1010-18CSPBF
5V 7V 1.3V SOIC LDO Voltage Regulator IC 699-IRU1010-18CSPBF
INFINEON IRU1010-18CSPBF Fixed LDO Voltage Regulator, 5V to 7V, 1.3V Dropout, 1.8Vout, 1Aout, SOIC-8 Product overview: IRU1010-18CSPBF from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 7V, 1.3V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 7V, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1010-18CSPBF can be used for catalog matching and distributor lookup.

INFINEON IRU1010-18CSPBF Fixed LDO Voltage Regulator, 5V to 7V, 1.3V Dropout, 1.8Vout, 1Aout, SOIC-8 Product overview: IRU1010-18CSPBF from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 7V, 1.3V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 7V, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1010-18CSPBF can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - IRU1010-18CSPBF - 961496-IRU1010-18CSPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - IRU1010-18CSPBF
961496-IRU1010-18CSPBF
PMIC - PMIC - Voltage Regulators - Linear - IRU1010-18CSPBF 961496-IRU1010-18CSPBF
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961496-IRU1010-18CSP BF Termination: SMD/SMT Voltage: 1.8 V Mounting: SMD (SMT) Output Type: Fixed Number of Pins: 8 Output Current: 1 A Output Voltage: 1.8 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOIC Max Input Voltage: 7 V Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Output Current: 1 A Min Input Voltage: 3.1 V Dropout Voltage: 1.3 V Nominal Output Voltage: 1.8 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961496-IRU1010-18CSPBF
Termination: SMD/SMT
Voltage: 1.8 V
Mounting: SMD (SMT)
Output Type: Fixed
Number of Pins: 8
Output Current: 1 A
Output Voltage: 1.8 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOIC
Max Input Voltage: 7 V
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Output Current: 1 A
Min Input Voltage: 3.1 V
Dropout Voltage: 1.3 V
Nominal Output Voltage: 1.8 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-IRU1010-18CSPBF 961496-IRU1010-18CSPBF
Product Name 5V 7V 1.3V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - IRU1010-18CSPBF
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOIC SOIC; Other; SOIC
Output Voltage 1.8 volts 1.8 volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data