Manufacturer: Infineon Technologies
Win Source Part Number: 777150-IRU1176CM
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 7.5A
Family Name: IRU1176
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: D2PAK (7-Lead)
Output Voltage MAX: 5.5V
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 1.15V @ 7.5A (Typ)
Alternative Parts (Cross-Reference): 5962-0923701KXA; 5962-0923701KXC ; EZ1584CT; CS5257A-1GDP5;
Introduction Date: January 26, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC REG LDO ADJ 7.5A D2PAK / LDO Regulator Pos 1.25V to 5.5V 7.5A 8-Pin(7+Tab) TO-263 Tube Product overview: IRU1176CM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 7.5A, 1.25V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, 1.25V, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1176CM can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 7.5A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 777150-IRU1176CM | 699-IRU1176CM | IRU1176CM |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - IRU1176CM | 7.5A 1.25V 5.5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | Other; Tube | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |