Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IRU1117-33CD

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA D-Pak
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - IRU1117-33CD-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
IRU1117-33CD-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IRU1117-33CD-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA D-Pak

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA D-Pak

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - IRU1117-33CD - 106204-IRU1117-33CD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - IRU1117-33CD
106204-IRU1117-33CD
PMIC - PMIC - Voltage Regulators - Linear - IRU1117-33CD 106204-IRU1117-33CD
Manufacturer: Infineon Technologies Win Source Part Number: 106204-IRU1117-33CD Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D-Pak Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.3V @ 1A PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 106204-IRU1117-33CD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.3V @ 1A
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 800MA DPAK Voltage Regulator IC
776-IRU1117-33CD
3.3V 800MA DPAK Voltage Regulator IC 776-IRU1117-33CD
IC REG LINEAR 3.3V 800MA DPAK Product overview: IRU1117-33CD from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 800MA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800MA, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1117-33CD can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 800MA DPAK Product overview: IRU1117-33CD from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 800MA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800MA, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1117-33CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - IRU1117-33CD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
IRU1117-33CD
PMIC - Voltage Regulators - Linear IRU1117-33CD
IC REG LINEAR 3.3V 800MA DPAK

IC REG LINEAR 3.3V 800MA DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - IRU1117-33CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
IRU1117-33CD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IRU1117-33CD
IC REG LINEAR 3.3V 800MA DPAK

IC REG LINEAR 3.3V 800MA DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number IRU1117-33CD-ND 106204-IRU1117-33CD 776-IRU1117-33CD IRU1117-33CD IRU1117-33CD
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - IRU1117-33CD 3.3V 800MA DPAK Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; D-Pak Other; Tube DPAK
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data