INFINEON TECHNOLOGIES AG
IRS2117PBF -- GATE DRIVERS
Infineon Technologies AG
Gate Drivers
IRS2117PBF
Description
IRS2117 - GATE DRIVER
Description
IRS2117 - GATE DRIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
IRS2117PBF |
|
Product Name
|
Gate Drivers |
|
Package Type
|
DIP; Other; 8-DIP (0.300", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
2 amps
VIN
3 to 5.5 volts
View Details
Operating Temperature
-40 C (-40 F)
View Details
2 suppliers
Regulator Type
Low Dropout
Output Polarity
Positive
Package Type
SO-8; Other; SO-8EP
View Details