Infineon Technologies AG 7.5A LDO Voltage Regulator IC IRU1175CM

Description
IC REG LDO ADJ 7.5A TO263-5 Product overview: IRU1175CM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1175CM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 7.5A TO263-5 Product overview: IRU1175CM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1175CM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5A LDO Voltage Regulator IC
699-IRU1175CM
7.5A LDO Voltage Regulator IC 699-IRU1175CM
IC REG LDO ADJ 7.5A TO263-5 Product overview: IRU1175CM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1175CM can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 7.5A TO263-5 Product overview: IRU1175CM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1175CM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - IRU1175CM - 133789-IRU1175CM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - IRU1175CM
133789-IRU1175CM
PMIC - PMIC - Voltage Regulators - Linear - IRU1175CM 133789-IRU1175CM
Manufacturer: Infineon Technologies Win Source Part Number: 133789-IRU1175CM Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.15V @ 7.5A Number of Regulators: 1 Output Current: 7.5A Output Voltage: 1.25 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-5 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 133789-IRU1175CM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.15V @ 7.5A
Number of Regulators: 1
Output Current: 7.5A
Output Voltage: 1.25 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-5
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - IRU1175CM - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
IRU1175CM
PMIC - Voltage Regulators - Linear IRU1175CM
IC REG LIN POS ADJ 7.5A TO263-5

IC REG LIN POS ADJ 7.5A TO263-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-IRU1175CM 133789-IRU1175CM IRU1175CM
Product Name 7.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - IRU1175CM PMIC - Voltage Regulators - Linear
Package Type Other; Tube/Rail TO-263; Other; TO-263-5
Output Voltage 1.25 to 5.5 volts 1.25 to 5.5 volts
IOUT 7.5 amps 7.5 amps 7.5 amps
Dropout Voltage 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data