Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IRU1207-33CS

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - IRU1207-33CS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
IRU1207-33CS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IRU1207-33CS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1065683-IRU1207-33CS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1065683-IRU1207-33CS
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1065683-IRU1207-33CS
Win Source Part Number: 1065683-IRU1207-33CS Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 95 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 50 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 12V Voltage - Output (Min/Fixed): 3.3V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): IRU1207-33CSIRU1207- 3.3CS; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 3 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: *IRU1207-33CS,-IRU12 07 Base Product Number: IRU1207-33CS Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 0.65V @ 1A

Win Source Part Number: 1065683-IRU1207-33CS
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 50 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 12V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): IRU1207-33CSIRU1207-3.3CS;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 3 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: *IRU1207-33CS,-IRU1207
Base Product Number: IRU1207-33CS
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 0.65V @ 1A

Buy Now Datasheet
3.3V 1A Voltage Regulator IC - 776-IRU1207-33CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 1A Voltage Regulator IC
776-IRU1207-33CS
3.3V 1A Voltage Regulator IC 776-IRU1207-33CS
IC REG LINEAR 3.3V 1A 8SOIC Product overview: IRU1207-33CS from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1207-33CS can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1A 8SOIC Product overview: IRU1207-33CS from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1207-33CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - IRU1207-33CS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
IRU1207-33CS
PMIC - Voltage Regulators - Linear IRU1207-33CS
IC REG LINEAR 3.3V 1A 8SOIC

IC REG LINEAR 3.3V 1A 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - IRU1207-33CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
IRU1207-33CS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IRU1207-33CS
IC REG LINEAR 3.3V 1A 8SOIC

IC REG LINEAR 3.3V 1A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number IRU1207-33CS-ND 1065683-IRU1207-33CS 776-IRU1207-33CS IRU1207-33CS IRU1207-33CS
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3.3V 1A Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; Tube Other; Tube
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data