Manufacturer: Infineon Technologies
Win Source Part Number: 1047889-IRU1117CS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 800mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC REG LDO ADJ 0.8A 8SOIC Product overview: IRU1117CS from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1117CS can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 800MA 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1047889-IRU1117CS | 699-IRU1117CS | IRU1117CS |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - IRU1117CS | 0.8A LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout |