The IRS2158DSPBF is a 600V integrated ballast control IC with a half-bridge driver, designed to drive fluorescent lamps with programmable preheat, ignition, and run frequencies, closed-loop current regulation, and end-of-life protection. It is packaged in a 16-pin narrow body SOIC and features brownout protection, internal bootstrap MOSFET, and micropower startup current of 250 μA. The device includes an internal 15.6 V zener clamp and a low offset op amp for dimming or power control, and supports lamp removal auto-restart and over-current protection with a 60-event fault counter.
IC FLRSCT LMP CTL 48.3KHZ 16SOIC Product overview: IRS2158DSPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48.3KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 48.3KHZ, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-IRS2158DSPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 751-IRS2158DSPBF |
| Product Name | 48.3KHZ Power Management IC |
| Package Type | Other; Tube |