Infineon Technologies AG Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
Applications 48 V intermediate bus converter (IBC) Body electronics and power distribution Edge computing
Applications Adapters and chargers
Applications Consumer electronics
Applications Edge computing
Applications Edge computing Designers who used this product also designed with TDA21570 | Integrated Smart Power Stages 2N7002DW | Small signal/small power MOSFET TDA21570 | Integrated Smart Power Stages 2N7002DW...
Applications Edge computing Information & communications technology
Dual USB Type-C controller
Summary of Features Supports USB PD 3.1 spec Supports USB -C spec version 2.1 Supports USB4, TBT4 and Extended Power Range (EPR) PD protocol Up to 54 V protection on...

<< Prev Next >>