Infineon Technologies AG PMIC - PMIC - LED Drivers - IRS25401SPBF IRS25401SPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188804-IRS25401SPBF Packaging: Tube Type: DC DC Controller Mounting Style: SMD Frequency: 500kHz Internal Switch(s): No Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: IRS25401SPBF Manufacturer Pack Quantity: 95 MSL Level: 2 (1 Year) Voltage - Supply (Minimum): 8V Voltage - Supply (Maximum): 16.6V
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188804-IRS25401SPBF Packaging: Tube Type: DC DC Controller Mounting Style: SMD Frequency: 500kHz Internal Switch(s): No Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: IRS25401SPBF Manufacturer Pack Quantity: 95 MSL Level: 2 (1 Year) Voltage - Supply (Minimum): 8V Voltage - Supply (Maximum): 16.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - IRS25401SPBF - 1188804-IRS25401SPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - IRS25401SPBF
1188804-IRS25401SPBF
PMIC - PMIC - LED Drivers - IRS25401SPBF 1188804-IRS25401SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188804-IRS25401SPBF Packaging: Tube Type: DC DC Controller Mounting Style: SMD Frequency: 500kHz Internal Switch(s): No Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: IRS25401SPBF Manufacturer Pack Quantity: 95 MSL Level: 2 (1 Year) Voltage - Supply (Minimum): 8V Voltage - Supply (Maximum): 16.6V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188804-IRS25401SPBF
Packaging: Tube
Type: DC DC Controller
Mounting Style: SMD
Frequency: 500kHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -25°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: IRS25401SPBF
Manufacturer Pack Quantity: 95
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 8V
Voltage - Supply (Maximum): 16.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1188804-IRS25401SPBF
Product Name PMIC - PMIC - LED Drivers - IRS25401SPBF
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3992SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
View Details
Voltage Regulators - 2060237 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
OR Controllers, Ideal Diodes - 1727-NID1101UPZCT-ND - DigiKey
Specs
Package Type Other; 4-XFBGA, WLCSP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details