Infineon Technologies AG Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| These devices are suited for use in industrial applications featuring protection functions such as current limitation and over temperature shutdown. Summary of Features 1.8A step down voltage regulator 3.3 V... | |
| These devices are suited for use in industrial applications featuring protection functions such as current limitation and over temperature shutdown. Summary of Features 1.8A step down voltage regulator 5.0 V... |
| << Prev | Next >> |