Manufacturer: Infineon Technologies
Win Source Part Number: 205521-IRU1175CPTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.15V @ 7.5A
Number of Regulators: 1
Output Current: 7.5A
Output Voltage: 1.25 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 516-Ultra Thin-Pak
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 516-UTHINPAK Product overview: IRU1175CPTR from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1175CPTR can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 516-UTHINPAK
IC REG LIN POS ADJ 516-UTHINPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 205521-IRU1175CPTR | 776-IRU1175CPTR | IRU1175CPTR | IRU1175CPTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - IRU1175CPTR | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Polarity | Positive | |||
| Package Type | Other; 516-Ultra Thin-Pak | Other; Tape & Reel (TR) | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |||
| Output Voltage | 1.25 to 5.5 volts | 1.25 volts | 1.25 volts |