Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IRU1209CS

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - IRU1209CS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
IRU1209CS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IRU1209CS-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC

Buy Now Datasheet
1A Voltage Regulator IC - 776-IRU1209CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A Voltage Regulator IC
776-IRU1209CS
1A Voltage Regulator IC 776-IRU1209CS
IC REG LINEAR POS ADJ 1A 8SOIC Product overview: IRU1209CS from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1209CS can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A 8SOIC Product overview: IRU1209CS from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1209CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - IRU1209CS - 143173-IRU1209CS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - IRU1209CS
143173-IRU1209CS
PMIC - PMIC - Voltage Regulators - Linear - IRU1209CS 143173-IRU1209CS
Manufacturer: Infineon Technologies Win Source Part Number: 143173-IRU1209CS Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.5V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: Adjustable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.65V @ 1A Operating Supply Current: 3mA to 50mA Maximum Output Voltage: 11.35V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 143173-IRU1209CS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.65V @ 1A
Operating Supply Current: 3mA to 50mA
Maximum Output Voltage: 11.35V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - IRU1209CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
IRU1209CS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IRU1209CS
IC REG LINEAR POS ADJ 1A 8SOIC

IC REG LINEAR POS ADJ 1A 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - IRU1209CS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
IRU1209CS
PMIC - Voltage Regulators - Linear IRU1209CS
IC REG LINEAR POS ADJ 1A 8SOIC

IC REG LINEAR POS ADJ 1A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number IRU1209CS-ND 776-IRU1209CS 143173-IRU1209CS IRU1209CS IRU1209CS
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - IRU1209CS Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tube SOIC; Other; 8-SOIC
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data