Infineon Technologies AG 4A Voltage Regulator IC IRU1150CSTRPBF

Description
IC REG LINEAR POS ADJ 4A 8SOIC Product overview: IRU1150CSTRPBF from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1150CSTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 4A 8SOIC Product overview: IRU1150CSTRPBF from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1150CSTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4A Voltage Regulator IC - 776-IRU1150CSTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A Voltage Regulator IC
776-IRU1150CSTRPBF
4A Voltage Regulator IC 776-IRU1150CSTRPBF
IC REG LINEAR POS ADJ 4A 8SOIC Product overview: IRU1150CSTRPBF from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1150CSTRPBF can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 4A 8SOIC Product overview: IRU1150CSTRPBF from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1150CSTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - IRU1150CSTRPBF - 205520-IRU1150CSTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - IRU1150CSTRPBF
205520-IRU1150CSTRPBF
PMIC - PMIC - Voltage Regulators - Linear - IRU1150CSTRPBF 205520-IRU1150CSTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205520-IRU1150CSTRPB F Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.7V @ 4A Number of Regulators: 1 Output Type: Adjustable Output Current: 4A Output Voltage: 1.25 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.2V @ 4A Operating Supply Current: 10mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205520-IRU1150CSTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.7V @ 4A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 4A
Output Voltage: 1.25 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.2V @ 4A
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - IRU1150CSTRPBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
IRU1150CSTRPBF-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IRU1150CSTRPBF-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - IRU1150CSTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
IRU1150CSTRPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IRU1150CSTRPBF
IC REG LINEAR POS ADJ 4A 8SOIC

IC REG LINEAR POS ADJ 4A 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - IRU1150CSTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
IRU1150CSTRPBF
PMIC - Voltage Regulators - Linear IRU1150CSTRPBF
IC REG LINEAR POS ADJ 4A 8SOIC

IC REG LINEAR POS ADJ 4A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-IRU1150CSTRPBF 205520-IRU1150CSTRPBF IRU1150CSTRPBF-ND IRU1150CSTRPBF IRU1150CSTRPBF
Product Name 4A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - IRU1150CSTRPBF Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel (TR) SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Output Voltage 1.25 volts 1.25 volts 1.25 to 5.5 volts 1.25 volts
IOUT 4 amps 4 amps 4 amps 4 amps 4 amps
VIN 7 volts 7 volts 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2982A - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6217-330TDGT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details
Battery Chargers - BQ24079TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 2222801 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details