Manufacturer: Infineon Technologies
Win Source Part Number: 875312-IRU1206-33CDT
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IRU1206-33CD
Categories: Integrated Circuits (ICs)
Case / Package: D-Pak
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak
IC REG LINEAR 3.3V 1A DPAK Product overview: IRU1206-33CDTR from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1206-33CDTR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1A DPAK
IC REG LINEAR 3.3V 1A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 875312-IRU1206-33CDTR | IRU1206-33CDTR-ND | 776-IRU1206-33CDTR | IRU1206-33CDTR | IRU1206-33CDTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - IRU1206-33CDTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1A DPAK Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Package Type | DPAK; Other; D-Pak | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Tape & Reel (TR) | DPAK | |
| Life Cycle Stage | PhaseOut; Obsolete | ||||
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | ||
| Regulator Type | Standard |