Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - IRU1205-30CLTR IRU1205-30CLTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 099007-IRU1205-30CLT R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.27V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.4V @ 300mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 099007-IRU1205-30CLT R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.27V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.4V @ 300mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - IRU1205-30CLTR - 099007-IRU1205-30CLTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - IRU1205-30CLTR
099007-IRU1205-30CLTR
PMIC - PMIC - Voltage Regulators - Linear - IRU1205-30CLTR 099007-IRU1205-30CLTR
Manufacturer: Infineon Technologies Win Source Part Number: 099007-IRU1205-30CLT R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.27V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.4V @ 300mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 099007-IRU1205-30CLTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.27V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.4V @ 300mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3V 300MA SOT23 Voltage Regulator IC
776-IRU1205-30CLTR
3V 300MA SOT23 Voltage Regulator IC 776-IRU1205-30CLTR
IC REG LINEAR 3V 300MA SOT23-5 Product overview: IRU1205-30CLTR from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1205-30CLTR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 300MA SOT23-5 Product overview: IRU1205-30CLTR from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1205-30CLTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - IRU1205-30CLTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
IRU1205-30CLTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IRU1205-30CLTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - IRU1205-30CLTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
IRU1205-30CLTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IRU1205-30CLTR
IC REG LINEAR 3V 300MA SOT23-5

IC REG LINEAR 3V 300MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - IRU1205-30CLTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
IRU1205-30CLTR
PMIC - Voltage Regulators - Linear IRU1205-30CLTR
IC REG LINEAR 3V 300MA SOT23-5

IC REG LINEAR 3V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 099007-IRU1205-30CLTR 776-IRU1205-30CLTR IRU1205-30CLTR-ND IRU1205-30CLTR IRU1205-30CLTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - IRU1205-30CLTR 3V 300MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8499SLJTR-T - 007740-A8499SLJTR-T - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC-EP
View Details
7 suppliers
Voltage Regulators - 2444546P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ2057TTSG4 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3342JRM-REEL7 - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
IOUT 0.8500 amps
View Details