Manufacturer: Infineon Technologies
Win Source Part Number: 069830-IRU1206-25CDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.65V @ 1A
Operating Supply Current: 3mA to 50mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG LDO 2.5V 1A DPAK Product overview: IRU1206-25CDTR from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, DPAK, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1206-25CDTR can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 1A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 069830-IRU1206-25CDTR | 699-IRU1206-25CDTR | IRU1206-25CDTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - IRU1206-25CDTR | 2.5V 1A DPAK LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | |
| Package Type | Other; D-Pak | Other; Reel - TR | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |