High-Voltage Start-Up PMIC SOT-23-5
High-Voltage Start-Up PMIC SOT-23-5
High-Voltage Start-Up PMIC SOT-23-5
Manufacturer: Infineon Technologies
Win Source Part Number: 1323542-IRS25751LTRP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Packaging: Reel - TR
Applications: High-Voltage Start-Up
Standard Package: 3,000
Mounting: Surface Mount
Voltage - Supply: 0V ~ 480V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-IRS25751LTRPBF,
Base Product Number: IRS25751
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
IC GATE DVR UHVIC 1CH SOT23-5 Product overview: IRS25751LTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-IRS25751LTRPBF can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | IRS25751LTRPBFCT-ND | 1323542-IRS25751LTRPBF | 761-IRS25751LTRPBF |
| Product Name | Power Management - Specialized | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | SOT23 Power Management IC |
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) |