Manufacturer: Infineon Technologies
Win Source Part Number: 135984-IRU1050-33CP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C
Case / Package: 2-Ultra Thin-Pak
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.3V @ 5A
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC REG LDO 3.3V 5A 2-UTHINPAK Product overview: IRU1050-33CP from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1050-33CP can be used for catalog matching and distributor lookup.
IC REG LIN 3.3V 5A 2ULTRA THINPK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 135984-IRU1050-33CP | 699-IRU1050-33CP | IRU1050-33CP |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - IRU1050-33CP | 3.3V 5A LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | |
| Package Type | Other; 2-Ultra Thin-Pak | Other; Tube/Rail | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |