IC REG LINEAR POS ADJ 6A TO263-5 Product overview: IRU1160CM from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1160CM can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 6A TO263-5
IC REG LINEAR POS ADJ 6A TO263-5
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-IRU1160CM | IRU1160CM | IRU1160CM |
| Product Name | 6A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; Tube | ||
| Output Voltage | 1.25 volts | 1.25 volts | |
| IOUT | 6 amps | 6 amps | 6 amps |