Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IRU1160CPTR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 6A 516-Ultra Thin-Pak™
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 6A 516-Ultra Thin-Pak™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - IRU1160CPTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
IRU1160CPTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IRU1160CPTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 6A 516-Ultra Thin-Pak™

Linear Voltage Regulator IC Positive Adjustable 1 Output 6A 516-Ultra Thin-Pak™

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-IRU1160CPTR
Voltage Regulator IC 776-IRU1160CPTR
IC REG LIN POS ADJ 516-UTHINPAK Product overview: IRU1160CPTR from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1160CPTR can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 516-UTHINPAK Product overview: IRU1160CPTR from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1160CPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - IRU1160CPTR - 017837-IRU1160CPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - IRU1160CPTR
017837-IRU1160CPTR
PMIC - PMIC - Voltage Regulators - Linear - IRU1160CPTR 017837-IRU1160CPTR
Manufacturer: Infineon Technologies Win Source Part Number: 017837-IRU1160CPTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.2V @ 6A Number of Regulators: 1 Output Type: Adjustable Output Current: 6A Output Voltage: 1.25 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 516-Ultra Thin-Pak Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 6A Operating Supply Current: 10mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017837-IRU1160CPTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.2V @ 6A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 6A
Output Voltage: 1.25 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 516-Ultra Thin-Pak
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 6A
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - IRU1160CPTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
IRU1160CPTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IRU1160CPTR
IC REG LIN POS ADJ 516-UTHINPAK

IC REG LIN POS ADJ 516-UTHINPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - IRU1160CPTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
IRU1160CPTR
PMIC - Voltage Regulators - Linear IRU1160CPTR
IC REG LIN POS ADJ 516-UTHINPAK

IC REG LIN POS ADJ 516-UTHINPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number IRU1160CPTR-ND 776-IRU1160CPTR 017837-IRU1160CPTR IRU1160CPTR IRU1160CPTR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - IRU1160CPTR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) Other; Tape & Reel (TR) Other; 516-Ultra Thin-Pak DPAK
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821SLW-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444527P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Power Management IC - 713-BQ27541DRZT-V200 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.48 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers