IRSM505-044PA is a 3-phase integrated power module for small appliance motor drive applications, featuring 250V MOSFETs with a maximum on-resistance of 1.0Ω at 25°C and integrated high-voltage gate drivers. It includes temperature feedback via an NTC resistor and is packaged in a SOP23 format. The module supports 3.3V logic inputs, has under-voltage lockout on all channels, and provides 1900V RMS isolation. Its operating junction and case temperature range is -40°C to 150°C, with a maximum DC output current of 3.0A per MOSFET and peak pulsed current of 15A at 100µs pulse width.
IC HALF BRIDGE DRIVER 3A 23SOP Product overview: IRSM505-044PA from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-IRSM505-044PA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 746-IRSM505-044PA |
| Product Name | 3A Power Management IC |
| Package Type | Other; Tube |