DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 80 90 100 110 120 130 137 138 139 140 141 142 143 144 145 146 147 148 149 150 160 170 180 190 200 245
Product Name Notes
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SNT-6A
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-8A
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
VOLT REGULATORS

<< Prev Next >>