ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1142B50I-E6T1U

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-1355-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-1355-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-1355-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-1355-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-1355-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-1355-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-1355-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-1355-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-1355-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Buy Now Datasheet
Singapore, Singapore
5V LDO Voltage Regulator IC
776-S-1142B50I-E6T1U
5V LDO Voltage Regulator IC 776-S-1142B50I-E6T1U
Fixed Positive LDO Regulator, 5V, CMOS, PDSO6, HALOGEN AND LEAD FREE, HSOP-6 Product overview: S-1142B50I-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142B50I-E6T1U can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 5V, CMOS, PDSO6, HALOGEN AND LEAD FREE, HSOP-6 Product overview: S-1142B50I-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142B50I-E6T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - S-1142B50I-E6T1U - 185280-S-1142B50I-E6T1U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-1142B50I-E6T1U
185280-S-1142B50I-E6T1U
PMIC - PMIC - Voltage Regulators - Linear - S-1142B50I-E6T1U 185280-S-1142B50I-E6T1U
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 185280-S-1142B50I-E6 T1U Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.5V @ 200mA Number of Regulators: 1 Output Current: 200mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-HSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 185280-S-1142B50I-E6T1U
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 200mA
Number of Regulators: 1
Output Current: 200mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-HSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1142B50I-E6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1142B50I-E6T1U
PMIC - Voltage Regulators - Linear S-1142B50I-E6T1U
IC REG LINEAR 5V 200MA 6HSOP

IC REG LINEAR 5V 200MA 6HSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1142B50I-E6T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1142B50I-E6T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1142B50I-E6T1U
IC REG LINEAR 5V 200MA 6HSOP

IC REG LINEAR 5V 200MA 6HSOP

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1142B50I-E6T1U - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1142B50I-E6T1U
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1142B50I-E6T1U
IC REG LINEAR 5V 200MA 6HSOP

IC REG LINEAR 5V 200MA 6HSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1662-1355-1-ND 776-S-1142B50I-E6T1U 185280-S-1142B50I-E6T1U S-1142B50I-E6T1U S-1142B50I-E6T1U S-1142B50I-E6T1U
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - S-1142B50I-E6T1U PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed
Package Type SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" Other; 6-HSOP SOIC SOIC; Other; 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Special Features Input Overcurrent Protection; Thermal Shutdown Protection Enable
Unlock Full Specs
to access all available technical data