DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
90
100
110
120
130
140
141
142
143
144
145
146
147
148
149
150
151
152
153
160
170
180
190
200
210
245
| Product Name | Notes |
|---|---|
| IC REG LIN 1.2V 100MA HSNT-4-B | |
| IC REG LIN 1.8V 100MA HSNT-4-B | |
| IC REG LIN 2.2V 100MA HSNT-4-B | |
| IC REG LIN 2.3V 100MA HSNT-4-B | |
| IC REG LIN 2.5V 100MA HSNT-4-B | |
| IC REG LIN 2.8V 100MA HSNT-4-B | |
| IC REG LIN 3.3V 100MA HSNT-4-B | |
| IC REG LINEAR 1.2V 100MA SOT23-5 | |
| IC REG LINEAR 1.8V 100MA SOT23-5 | |
| IC REG LINEAR 2.2V 100MA SOT23-5 | |
| IC REG LINEAR 2.3V 100MA SOT23-5 | |
| IC REG LINEAR 2.5V 100MA SOT23-5 | |
| IC REG LINEAR 2.8V 100MA SOT23-5 | |
| IC REG LINEAR 3.3V 100MA SOT23-5 | |
| IC REG LINEAR 3V 100MA HSNT-4-B | |
| IC REG LINEAR 3V 100MA SOT23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-4-B | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SNT-4A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA HSNT-4-B | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA HSNT-6-B | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 225mA HSNT-4-A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 225mA HSNT-4-B | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 225mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA HSNT-4-A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA HSNT-4-B | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 275mA HSNT-4-A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 275mA HSNT-4-B | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 275mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA HSNT-4-A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA HSNT-4-B | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 |
| << Prev | Next >> |