ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear S-1133B40-U5T1U

Description
Win Source Part Number: 1249126-S-1133B40-U5 T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1133 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 90 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 4V Package / Case: SOT-89-5/6 Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 60dB (1kHz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-2469-6,1662-246 9-2,1662-2469-1,S-11 33B40-U5T1U Base Product Number: S-1133 Voltage Dropout (Max): 0.15V @ 100mA
Request a Quote Datasheet
Description
Win Source Part Number: 1249126-S-1133B40-U5 T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1133 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 90 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 4V Package / Case: SOT-89-5/6 Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 60dB (1kHz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-2469-6,1662-246 9-2,1662-2469-1,S-11 33B40-U5T1U Base Product Number: S-1133 Voltage Dropout (Max): 0.15V @ 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1249126-S-1133B40-U5T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1249126-S-1133B40-U5T1U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1249126-S-1133B40-U5T1U
Win Source Part Number: 1249126-S-1133B40-U5 T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1133 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 90 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 4V Package / Case: SOT-89-5/6 Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 60dB (1kHz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-2469-6,1662-246 9-2,1662-2469-1,S-11 33B40-U5T1U Base Product Number: S-1133 Voltage Dropout (Max): 0.15V @ 100mA

Win Source Part Number: 1249126-S-1133B40-U5T1U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1133
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 90 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 4V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 60dB (1kHz)
Protection Features: Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-2469-6,1662-2469-2,1662-2469-1,S-1133B40-U5T1U
Base Product Number: S-1133
Voltage Dropout (Max): 0.15V @ 100mA

Buy Now Datasheet
Singapore, Singapore
4V 300MA SOT89 Voltage Regulator IC
776-S-1133B40-U5T1U
4V 300MA SOT89 Voltage Regulator IC 776-S-1133B40-U5T1U
IC REG LINEAR 4V 300MA SOT89-5 Product overview: S-1133B40-U5T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 300MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1133B40-U5T1U can be used for catalog matching and distributor lookup.

IC REG LINEAR 4V 300MA SOT89-5 Product overview: S-1133B40-U5T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 300MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1133B40-U5T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-2469-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-2469-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-2469-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1133B40-U5T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1133B40-U5T1U
PMIC - Voltage Regulators - Linear S-1133B40-U5T1U
IC REG LINEAR 4V 300MA SOT89-5

IC REG LINEAR 4V 300MA SOT89-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1133B40-U5T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1133B40-U5T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1133B40-U5T1U
IC REG LINEAR 4V 300MA SOT89-5

IC REG LINEAR 4V 300MA SOT89-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1133B40-U5T1U
LDO Voltage Regulators S-1133B40-U5T1U
LDO Voltage Regulators LINEAR LDO REG HI 60uA Iq 300mA Iout

LDO Voltage Regulators LINEAR LDO REG HI 60uA Iq 300mA Iout

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1249126-S-1133B40-U5T1U 776-S-1133B40-U5T1U 1662-2469-2-ND S-1133B40-U5T1U S-1133B40-U5T1U S-1133B40-U5T1U
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 4V 300MA SOT89 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOT89; Other; Tape & Reel Other; Tape & Reel (TR) SOT89; Other; SOT-89-5/6
Special Features Shutdown (Inhibit) Pin; Input Overcurrent Protection; Thermal Shutdown Protection; Enable Input Overcurrent Protection; Thermal Shutdown Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4970SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
Power Management IC - 713-BQ24314ADSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3309ARTZ-3REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 1913999 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details