IC REG LINEAR 8V 200MA 6HSOP Product overview: S-1142B80H-E6T2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142B80H-E6T2U
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1093271-S-1142B80H-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 6-HSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP
IC REG LINEAR 8V 200MA 6HSOP
IC REG LINEAR 8V 200MA 6HSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-S-1142B80H-E6T2U | 1093271-S-1142B80H-E6T2U | S-1142B80H-E6T2U-ND | S-1142B80H-E6T2U | S-1142B80H-E6T2U |
| Product Name | 8V 200MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - S-1142B80H-E6T2U | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-HSOP | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | SOIC | |
| Output Voltage | 8 volts | 8 volts | 8 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |
| VIN | 50 volts | 50 volts |