Win Source Part Number: 1249224-S-1132B36-U5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1132
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 3.6V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 65dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1132
Voltage Dropout (Max): 0.15V @ 100mA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
IC REG LINEAR 3.6V 300MA SOT89-5 Product overview: S-1132B36-U5T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 300MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1132B36-U5T1U can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Linear LDO Reg Hi 20uA Iq 300mA Iout
IC REG LINEAR 3.6V 300MA SOT89-5
IC REG LINEAR 3.6V 300MA SOT89-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1249224-S-1132B36-U5T1U | S-1132B36-U5T1U-ND | 776-S-1132B36-U5T1U | S-1132B36-U5T1U | S-1132B36-U5T1U | S-1132B36-U5T1U |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.6V 300MA SOT89 Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOT89; Other; Tape & Reel (TR) | SOT89; Other; SOT-89-5/6 | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |