Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP
LDO Voltage Regulators VOLTAGE REGULATOR
IC REG LINEAR 5.3V 200MA 6HSOP
IC REG LINEAR 5.3V 200MA 6HSOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | S-1142D53I-E6T1U-ND | S-1142D53I-E6T1U | S-1142D53I-E6T1U | S-1142D53I-E6T1U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection | Enable |