ABLIC Inc. PMIC - PMIC - Voltage Regulators - Linear - S-1142B33I-E6T1U S-1142B33I-E6T1U

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 062903-S-1142B33I-E6 T1U Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.72V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Family Name: S-1142B Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-HSOP Maximum Input Voltage: 50V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.72V @ 200mA (Typ) Operating Supply Current: 9μA PSRR: 45dB (100Hz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): R1515S034B-E2-FE; R1514S032B-E2-F; R1514S032B-E2-FE; Introduction Date: June 01, 2009 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 062903-S-1142B33I-E6 T1U Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.72V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Family Name: S-1142B Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-HSOP Maximum Input Voltage: 50V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.72V @ 200mA (Typ) Operating Supply Current: 9μA PSRR: 45dB (100Hz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): R1515S034B-E2-FE; R1514S032B-E2-F; R1514S032B-E2-FE; Introduction Date: June 01, 2009 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - S-1142B33I-E6T1U - 062903-S-1142B33I-E6T1U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-1142B33I-E6T1U
062903-S-1142B33I-E6T1U
PMIC - PMIC - Voltage Regulators - Linear - S-1142B33I-E6T1U 062903-S-1142B33I-E6T1U
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 062903-S-1142B33I-E6 T1U Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.72V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Family Name: S-1142B Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-HSOP Maximum Input Voltage: 50V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.72V @ 200mA (Typ) Operating Supply Current: 9μA PSRR: 45dB (100Hz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): R1515S034B-E2-FE; R1514S032B-E2-F; R1514S032B-E2-FE; Introduction Date: June 01, 2009 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 062903-S-1142B33I-E6T1U
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.72V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Family Name: S-1142B
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-HSOP
Maximum Input Voltage: 50V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.72V @ 200mA (Typ)
Operating Supply Current: 9μA
PSRR: 45dB (100Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): R1515S034B-E2-FE; R1514S032B-E2-F; R1514S032B-E2-FE;
Introduction Date: June 01, 2009
Country of Origin: Japan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V LDO Voltage Regulator IC
776-S-1142B33I-E6T1U
3.3V LDO Voltage Regulator IC 776-S-1142B33I-E6T1U
Fixed Positive LDO Regulator, 3.3V, CMOS, PDSO6, HALOGEN AND LEAD FREE, HSOP-6 Product overview: S-1142B33I-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142B33I-E6T1U can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 3.3V, CMOS, PDSO6, HALOGEN AND LEAD FREE, HSOP-6 Product overview: S-1142B33I-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142B33I-E6T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 728-1062-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
728-1062-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 728-1062-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 728-1062-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
728-1062-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 728-1062-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 728-1062-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
728-1062-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 728-1062-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1142B33I-E6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1142B33I-E6T1U
PMIC - Voltage Regulators - Linear S-1142B33I-E6T1U
IC REG LINEAR 3.3V 200MA 6HSOP

IC REG LINEAR 3.3V 200MA 6HSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1142B33I-E6T1U
LDO Voltage Regulators S-1142B33I-E6T1U
LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT

LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1142B33I-E6T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1142B33I-E6T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1142B33I-E6T1U
IC REG LINEAR 3.3V 200MA 6HSOP

IC REG LINEAR 3.3V 200MA 6HSOP

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1142B33I-E6T1U - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1142B33I-E6T1U
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1142B33I-E6T1U
IC REG LINEAR 3.3V 200MA 6HSOP

IC REG LINEAR 3.3V 200MA 6HSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 062903-S-1142B33I-E6T1U 776-S-1142B33I-E6T1U 728-1062-2-ND S-1142B33I-E6T1U S-1142B33I-E6T1U S-1142B33I-E6T1U S-1142B33I-E6T1U
Product Name PMIC - PMIC - Voltage Regulators - Linear - S-1142B33I-E6T1U 3.3V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; 6-HSOP SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" SOIC; Other; 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data