ABLIC Inc. 8V LDO Voltage Regulator IC S-1142B80I-E6T1U

Description
Fixed Positive LDO Regulator, 8V, CMOS, PDSO6, HALOGEN AND LEAD FREE, HSOP-6 Product overview: S-1142B80I-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142B80I-E6T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 8V, CMOS, PDSO6, HALOGEN AND LEAD FREE, HSOP-6 Product overview: S-1142B80I-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142B80I-E6T1U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V LDO Voltage Regulator IC
776-S-1142B80I-E6T1U
8V LDO Voltage Regulator IC 776-S-1142B80I-E6T1U
Fixed Positive LDO Regulator, 8V, CMOS, PDSO6, HALOGEN AND LEAD FREE, HSOP-6 Product overview: S-1142B80I-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142B80I-E6T1U can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 8V, CMOS, PDSO6, HALOGEN AND LEAD FREE, HSOP-6 Product overview: S-1142B80I-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142B80I-E6T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - S-1142B80I-E6T1U - 892736-S-1142B80I-E6T1U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-1142B80I-E6T1U
892736-S-1142B80I-E6T1U
PMIC - PMIC - Voltage Regulators - Linear - S-1142B80I-E6T1U 892736-S-1142B80I-E6T1U
Manufacturer: ABLIC U.S.A. Inc. Win Source Part Number: 892736-S-1142B80I-E6 T1U Series: S-1142A/B Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: S-1142 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8542.39.0001 Other Part Number: 1662-1357-6, S-1142B80I-E6T1U-ND, 1662-1357-2, 1662-1357-1

Manufacturer: ABLIC U.S.A. Inc.
Win Source Part Number: 892736-S-1142B80I-E6T1U
Series: S-1142A/B
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP
Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Package: Reel - TR
Mounting: Surface Mount
Family Name: S-1142
Categories: Integrated Circuits (ICs)
Case / Package: 6-HSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1662-1357-6, S-1142B80I-E6T1U-ND, 1662-1357-2, 1662-1357-1

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-1357-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-1357-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-1357-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1142B80I-E6T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1142B80I-E6T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1142B80I-E6T1U
IC REG LINEAR 8V 200MA 6HSOP

IC REG LINEAR 8V 200MA 6HSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1142B80I-E6T1U
LDO Voltage Regulators S-1142B80I-E6T1U
LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT

LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1142B80I-E6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1142B80I-E6T1U
PMIC - Voltage Regulators - Linear S-1142B80I-E6T1U
IC REG LINEAR 8V 200MA 6HSOP

IC REG LINEAR 8V 200MA 6HSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-1142B80I-E6T1U 892736-S-1142B80I-E6T1U 1662-1357-2-ND S-1142B80I-E6T1U S-1142B80I-E6T1U S-1142B80I-E6T1U
Product Name 8V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - S-1142B80I-E6T1U Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Polarity Positive Positive
Package Type Other; 6-HSOP SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins"
Regulator Type Standard
Output Voltage Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-1.8-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 2444546P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 8 volts
View Details