Win Source Part Number: 1248539-S-1142A40I-E
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1142A/B
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 9 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 50V
Voltage - Output (Min/Fixed): 4V
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 40dB (100Hz)
Protection Features: Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1142
Voltage Dropout (Max): 0.55V @ 200mA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP
IC REG LINEAR 4V 200MA 6HSOP Product overview: S-1142A40I-E6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142A40I-E6T1U
LDO Voltage Regulators VOLTAGE REGULATOR
IC REG LINEAR 4V 200MA 6HSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1248539-S-1142A40I-E6T1U | S-1142A40I-E6T1U-ND | 776-S-1142A40I-E6T1U | S-1142A40I-E6T1U | S-1142A40I-E6T1U |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 4V 200MA Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOIC; Other; Tape & Reel (TR) | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | Other; Tape & Reel (TR) | ||
| Special Features | Shutdown (Inhibit) Pin; Input Overcurrent Protection; Thermal Shutdown Protection; Enable | Input Overcurrent Protection; Thermal Shutdown Protection | Enable |