IC REG LINEAR 3.3V 200MA 6HSOP Product overview: S-1142A33H-E6T2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142A33H-E6T2U
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP
Win Source Part Number: 1248518-S-1142A33H-E
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1142A/BxxH
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 9 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 50V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
PSRR: 45dB (100Hz)
Protection Features: Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1142
Voltage Dropout (Max): 0.72V @ 200mA
IC REG LINEAR 3.3V 200MA 6HSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-1142A33H-E6T2U | S-1142A33H-E6T2U-ND | 1248518-S-1142A33H-E6T2U | S-1142A33H-E6T2U |
| Product Name | 3.3V 200MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | SOIC; Other; Tape & Reel (TR) | |
| Output Voltage | 3.3 volts | 3.3 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| VIN | 50 volts | 50 volts |