ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1142B35I-E6T1U

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-1351-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-1351-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-1351-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1248548-S-1142B35I-E6T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1248548-S-1142B35I-E6T1U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1248548-S-1142B35I-E6T1U
Win Source Part Number: 1248548-S-1142B35I-E 6T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1142A/B Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 9 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 3.5V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 45dB (100Hz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-1351-2,1662-135 1-1,S-1142B35I-E6T1U ,1662-1351-6 Base Product Number: S-1142 Voltage Dropout (Max): 0.62V @ 200mA

Win Source Part Number: 1248548-S-1142B35I-E6T1U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1142A/B
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 9 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 50V
Voltage - Output (Min/Fixed): 3.5V
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 45dB (100Hz)
Protection Features: Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-1351-2,1662-1351-1,S-1142B35I-E6T1U,1662-1351-6
Base Product Number: S-1142
Voltage Dropout (Max): 0.62V @ 200mA

Buy Now Datasheet
Singapore, Singapore
3.5V LDO Voltage Regulator IC
776-S-1142B35I-E6T1U
3.5V LDO Voltage Regulator IC 776-S-1142B35I-E6T1U
Fixed Positive LDO Regulator, 3.5V, CMOS, PDSO6, HALOGEN AND LEAD FREE, HSOP-6 Product overview: S-1142B35I-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142B35I-E6T1U can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 3.5V, CMOS, PDSO6, HALOGEN AND LEAD FREE, HSOP-6 Product overview: S-1142B35I-E6T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142B35I-E6T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1142B35I-E6T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1142B35I-E6T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1142B35I-E6T1U
IC REG LINEAR 3.5V 200MA 6HSOP

IC REG LINEAR 3.5V 200MA 6HSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1142B35I-E6T1U
LDO Voltage Regulators S-1142B35I-E6T1U
LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT

LDO Voltage Regulators LINEAR LDO REG HI 60UA IQ 300MA IOUT

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1142B35I-E6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1142B35I-E6T1U
PMIC - Voltage Regulators - Linear S-1142B35I-E6T1U
IC REG LINEAR 3.5V 200MA 6HSOP

IC REG LINEAR 3.5V 200MA 6HSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1662-1351-2-ND 1248548-S-1142B35I-E6T1U 776-S-1142B35I-E6T1U S-1142B35I-E6T1U S-1142B35I-E6T1U S-1142B35I-E6T1U
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3.5V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" SOIC; Other; Tape & Reel
Special Features Input Overcurrent Protection; Thermal Shutdown Protection Shutdown (Inhibit) Pin; Input Overcurrent Protection; Thermal Shutdown Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

LM2941QML-SP 1A Low Dropout Adjustable Regulator - 5962R9166704VYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details
LED Drivers - A6284KLPTR-T-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3300ART-3.3-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Voltage Regulators - 2444528 - RS Components, Ltd.
Specs
Output Voltage 2 volts
IQ 0.0060 amps
View Details