ABLIC Inc. 5.2V 300MA Voltage Regulator IC S-1132B52-I6T2U

Description
IC REG LINEAR 5.2V 300MA SNT6A Product overview: S-1132B52-I6T2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1132B52-I6T2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5.2V 300MA SNT6A Product overview: S-1132B52-I6T2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1132B52-I6T2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.2V 300MA Voltage Regulator IC
776-S-1132B52-I6T2U
5.2V 300MA Voltage Regulator IC 776-S-1132B52-I6T2U
IC REG LINEAR 5.2V 300MA SNT6A Product overview: S-1132B52-I6T2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1132B52-I6T2U can be used for catalog matching and distributor lookup.

IC REG LINEAR 5.2V 300MA SNT6A Product overview: S-1132B52-I6T2U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1132B52-I6T2U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1132B52-I6T2U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1132B52-I6T2U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1132B52-I6T2U-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1249248-S-1132B52-I6T2U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1249248-S-1132B52-I6T2U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1249248-S-1132B52-I6T2U
Win Source Part Number: 1249248-S-1132B52-I6 T2U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1132 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 40 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 5.2V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 65dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1132 Voltage Dropout (Max): 0.15V @ 100mA

Win Source Part Number: 1249248-S-1132B52-I6T2U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1132
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 5.2V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 65dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1132
Voltage Dropout (Max): 0.15V @ 100mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1132B52-I6T2U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1132B52-I6T2U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1132B52-I6T2U
IC REG LINEAR 5.2V 300MA SNT6A

IC REG LINEAR 5.2V 300MA SNT6A

Supplier's Site
PMIC - Voltage Regulators - Linear - S-1132B52-I6T2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1132B52-I6T2U
PMIC - Voltage Regulators - Linear S-1132B52-I6T2U
IC REG LINEAR 5.2V 300MA SNT6A

IC REG LINEAR 5.2V 300MA SNT6A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1132B52-I6T2U
LDO Voltage Regulators S-1132B52-I6T2U
LDO Voltage Regulators Linear LDO reg Hi 20uA Iq 300mA Iout

LDO Voltage Regulators Linear LDO reg Hi 20uA Iq 300mA Iout

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-1132B52-I6T2U S-1132B52-I6T2U-ND 1249248-S-1132B52-I6T2U S-1132B52-I6T2U S-1132B52-I6T2U S-1132B52-I6T2U
Product Name 5.2V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 6-SMD, Flat Leads Other; Tape & Reel (TR)
Output Voltage 5.2 volts 5.2 volts 5.2 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Battery Chargers - BQ24193RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 276990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN (PL)1414-6
View Details