IC REG LINEAR 4.8V 300MA SNT6A Product overview: S-1132B48-I6T2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1132B48-I6T2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1249149-S-1132B48-I6
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1132
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 4.8V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 65dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Product Status: Obsolete
Voltage Dropout (Max): 0.15V @ 100mA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SNT-6A
IC REG LINEAR 4.8V 300MA SNT6A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-1132B48-I6T2G | 1249149-S-1132B48-I6T2G | S-1132B48-I6T2G-ND | S-1132B48-I6T2G |
| Product Name | 4.8V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; 6-SMD, Flat Leads | |
| Output Voltage | 4.8 volts | 4.8 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 6.5 volts | 6.5 volts |