ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear S-1142D30I-E6T1U

Description
Win Source Part Number: 983504-S-1142D30I-E6 T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1142C/D Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 9 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 3V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 45dB (100Hz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1142 Voltage Dropout (Max): 0.72V @ 200mA
Request a Quote Datasheet
Description
Win Source Part Number: 983504-S-1142D30I-E6 T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1142C/D Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 9 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 3V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 45dB (100Hz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1142 Voltage Dropout (Max): 0.72V @ 200mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 983504-S-1142D30I-E6T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
983504-S-1142D30I-E6T1U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 983504-S-1142D30I-E6T1U
Win Source Part Number: 983504-S-1142D30I-E6 T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1142C/D Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 9 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 50V Voltage - Output (Min/Fixed): 3V Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Supplier Device Package: 6-HSOP Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 45dB (100Hz) Protection Features: Over Current, Thermal Shutdown ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1142 Voltage Dropout (Max): 0.72V @ 200mA

Win Source Part Number: 983504-S-1142D30I-E6T1U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1142C/D
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 9 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 50V
Voltage - Output (Min/Fixed): 3V
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 45dB (100Hz)
Protection Features: Over Current, Thermal Shutdown
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1142
Voltage Dropout (Max): 0.72V @ 200mA

Buy Now Datasheet
Singapore, Singapore
3V 200MA Voltage Regulator IC
776-S-1142D30I-E6T1U
3V 200MA Voltage Regulator IC 776-S-1142D30I-E6T1U
IC REG LINEAR 3V 200MA 6HSOP Product overview: S-1142D30I-E6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142D30I-E6T1U can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 200MA 6HSOP Product overview: S-1142D30I-E6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1142D30I-E6T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1142D30I-E6T1U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1142D30I-E6T1U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1142D30I-E6T1U-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1142D30I-E6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1142D30I-E6T1U
PMIC - Voltage Regulators - Linear S-1142D30I-E6T1U
IC REG LINEAR 3V 200MA 6HSOP

IC REG LINEAR 3V 200MA 6HSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-1142D30I-E6T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-1142D30I-E6T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-1142D30I-E6T1U
IC REG LINEAR 3V 200MA 6HSOP

IC REG LINEAR 3V 200MA 6HSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1142D30I-E6T1U
LDO Voltage Regulators S-1142D30I-E6T1U
LDO Voltage Regulators VOLTAGE REGULATOR

LDO Voltage Regulators VOLTAGE REGULATOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 983504-S-1142D30I-E6T1U 776-S-1142D30I-E6T1U S-1142D30I-E6T1U-ND S-1142D30I-E6T1U S-1142D30I-E6T1U S-1142D30I-E6T1U
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3V 200MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOIC; Other; Tape & Reel (TR) Other; Tape & Reel (TR) SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" SOIC
Special Features Shutdown (Inhibit) Pin; Input Overcurrent Protection; Thermal Shutdown Protection; Enable Input Overcurrent Protection; Thermal Shutdown Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Output Regulator - A8450KLBTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin SOIC
View Details
8 suppliers
PMIC - Voltage Regulators - Linear - CAT6217-285TDGT3-CS - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 2444554P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details