Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP
IC REG LINEAR 4.2V 200MA 6HSOP
IC REG LINEAR 4.2V 200MA 6HSOP
LDO Voltage Regulators VOLTAGE REGULATOR
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-1142B42I-E6T1U-ND | S-1142B42I-E6T1U | S-1142B42I-E6T1U | S-1142B42I-E6T1U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection | Enable |