The S-1142C80H-E6T2U is a linear voltage regulator from Lingto Electronic Limited, designed for high-withstand voltage applications. It offers an output voltage range of 2.0 V to 15.0 V, selectable in 0.1 V increments, and operates with an input voltage range of 3.0 V to 50 V. The output voltage accuracy is ±1.0% at +25°C and ±3.0% across a temperature range of -40°C to +105°C. This regulator can supply up to 200 mA of output current, provided the input voltage exceeds the output voltage by at least 2.0 V. The device features low current consumption, with typical operational current at 4.0 µA and a maximum of 9.0 µA, while power-off consumption is as low as 0.1 µA. It includes built-in overcurrent protection and thermal shutdown circuits to enhance reliability and prevent damage from overheating. The S-1142C80H-E6T2U is packaged in a compact HSOP-6 format, suitable for high-density mounting. It is lead-free and halogen-free, making it compliant with environmental standards. This voltage regulator is suitable for applications such as constant-voltage power supplies in automotive and home appliance settings.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-HSOP
IC REG LINEAR 8V 200MA 6HSOP
IC REG LINEAR 8V 200MA 6HSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-1142C80H-E6T2U-ND | S-1142C80H-E6T2U | S-1142C80H-E6T2U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection | Enable |